Hunter Fan Company The Brookline - 52" 22388

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Scavo glass .67 Amps on high speed Number of Blades: 5 3 Speeds CFM High: 4905 RPM High: 168 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Scavo glass .67 Amps on high speed Number of Blades: 5 3 Speeds CFM High: 4905 RPM High: 168 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Brookline - 52" - 22388 - Hunter Fan Company
Memphis, TN, USA
The Brookline - 52"
22388
The Brookline - 52" 22388
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Scavo glass .67 Amps on high speed Number of Blades: 5 3 Speeds CFM High: 4905 RPM High: 168 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Cocoa Finish
  • Walnut / Light Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Amber Scavo glass
  • .67 Amps on high speed
  • Number of Blades: 5
  • 3 Speeds
  • CFM High: 4905
  • RPM High: 168
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 22388
Product Name The Brookline - 52"
Unlock Full Specs
to access all available technical data

Similar Products