Hunter Fan Company The Mariner - 52" 21955

Description
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Plastic Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 5716 RPM High: 195 Modified Installers Choice Canopy ENERGY STAR® Limited Lifetime Warranty Rust Free Warranty Wet-rated for use in convered and uncovered applications
Description
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Plastic Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 5716 RPM High: 195 Modified Installers Choice Canopy ENERGY STAR® Limited Lifetime Warranty Rust Free Warranty Wet-rated for use in convered and uncovered applications

Suppliers

Company
Product
Description
Supplier Links
The Mariner - 52" - 21955 - Hunter Fan Company
Memphis, TN, USA
The Mariner - 52"
21955
The Mariner - 52" 21955
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Plastic Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 5716 RPM High: 195 Modified Installers Choice Canopy ENERGY STAR® Limited Lifetime Warranty Rust Free Warranty Wet-rated for use in convered and uncovered applications

Traditional

Outdoors

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • White Finish
  • White Plastic Blades
  • Motor Type: WhisperWind® Motor
  • 12° Blade pitch
  • Number of Blades: 5
  • 2 Position Mounting
  • 3 Speeds
  • CFM High: 5716
  • RPM High: 195
  • Modified Installers Choice Canopy
  • ENERGY STAR®
  • Limited Lifetime Warranty
  • Rust Free Warranty
  • Wet-rated for use in convered and uncovered applications
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21955
Product Name The Mariner - 52"
Unlock Full Specs
to access all available technical data

Similar Products