Hunter Fan Company Caribbean Breeze - 54" 21647

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Weathered Bronze Finish Antique Wicker Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5559 RPM High: 150 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Weathered Bronze Finish Antique Wicker Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5559 RPM High: 150 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Caribbean Breeze - 54" - 21647 - Hunter Fan Company
Memphis, TN, USA
Caribbean Breeze - 54"
21647
Caribbean Breeze - 54" 21647
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Weathered Bronze Finish Antique Wicker Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5559 RPM High: 150 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Weathered Bronze Finish
  • Antique Wicker Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Standard bulb(s)
  • 13° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5559
  • RPM High: 150
  • AVT Hanging System™ Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21647
Product Name Caribbean Breeze - 54"
Unlock Full Specs
to access all available technical data

Similar Products