Hunter Fan Company Sonic - 52" 21585

Description
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Black / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) White Cased glass 12° Blade pitch Number of Blades: 4 2 Position Mounting 3 Speeds CFM High: 6169 Hands Free Canopy Bulb Watts: 18W ENERGY STAR® Light fixture included Limited Lifetime Warranty Remote control included
Description
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Black / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) White Cased glass 12° Blade pitch Number of Blades: 4 2 Position Mounting 3 Speeds CFM High: 6169 Hands Free Canopy Bulb Watts: 18W ENERGY STAR® Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
Sonic - 52" - 21585 - Hunter Fan Company
Memphis, TN, USA
Sonic - 52"
21585
Sonic - 52" 21585
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Black / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) White Cased glass 12° Blade pitch Number of Blades: 4 2 Position Mounting 3 Speeds CFM High: 6169 Hands Free Canopy Bulb Watts: 18W ENERGY STAR® Light fixture included Limited Lifetime Warranty Remote control included

Contemporary

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Black / Maple Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 1 Compact Fluorescent bulb(s)
  • White Cased glass
  • 12° Blade pitch
  • Number of Blades: 4
  • 2 Position Mounting
  • 3 Speeds
  • CFM High: 6169
  • Hands Free Canopy
  • Bulb Watts: 18W
  • ENERGY STAR®
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21585
Product Name Sonic - 52"
Unlock Full Specs
to access all available technical data

Similar Products