Hunter Fan Company Georgetown - 52" 20720

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Aged Umber and Fontana Finish Antique Cherry / Bretton Forrest Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4982 RPM High: 185 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty Serenity Speed
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Aged Umber and Fontana Finish Antique Cherry / Bretton Forrest Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4982 RPM High: 185 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty Serenity Speed

Suppliers

Company
Product
Description
Supplier Links
Georgetown - 52" - 20720 - Hunter Fan Company
Memphis, TN, USA
Georgetown - 52"
20720
Georgetown - 52" 20720
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Aged Umber and Fontana Finish Antique Cherry / Bretton Forrest Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4982 RPM High: 185 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty Serenity Speed

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Aged Umber and Fontana Finish
  • Antique Cherry / Bretton Forrest Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Italian Amber Scavo glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4982
  • RPM High: 185
  • AVT Hanging System™ Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
  • Serenity Speed
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20720
Product Name Georgetown - 52"
Unlock Full Specs
to access all available technical data

Similar Products