Hunter Fan Company Lake Cottage™ - 52" 20714

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Harvest Wheat Finish Antique Crackled / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4850 RPM High: 158 Omega Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Harvest Wheat Finish Antique Crackled / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4850 RPM High: 158 Omega Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Lake Cottage™ - 52" - 20714 - Hunter Fan Company
Memphis, TN, USA
Lake Cottage™ - 52"
20714
Lake Cottage™ - 52" 20714
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Harvest Wheat Finish Antique Crackled / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4850 RPM High: 158 Omega Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Harvest Wheat Finish
  • Antique Crackled / Rustic Lodge Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Italian Amber Scavo glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4850
  • RPM High: 158
  • Omega Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20714
Product Name Lake Cottage™ - 52"
Unlock Full Specs
to access all available technical data

Similar Products