Hunter Fan Company Baker Street - 44" 20713

Description
Formal Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Walnut / Distressed Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Rain glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 2975 RPM High: 185 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Formal Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Walnut / Distressed Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Rain glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 2975 RPM High: 185 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Baker Street - 44" - 20713 - Hunter Fan Company
Memphis, TN, USA
Baker Street - 44"
20713
Baker Street - 44" 20713
Formal Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Walnut / Distressed Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Rain glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 2975 RPM High: 185 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Formal

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Roman Bronze Finish
  • Walnut / Distressed Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Amber Rain glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 2975
  • RPM High: 185
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20713
Product Name Baker Street - 44"
Unlock Full Specs
to access all available technical data

Similar Products