Hunter Fan Company Park Hill - 54" 20578

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Maple Blades Number of Bulbs: 1 Number of Blades: 5 CFM High: 5072 Bulb Watts: 26W Automatic blade balancing system ENERGY STAR® Light fixture included Limited Lifetime Warranty Remote control included
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Maple Blades Number of Bulbs: 1 Number of Blades: 5 CFM High: 5072 Bulb Watts: 26W Automatic blade balancing system ENERGY STAR® Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
Park Hill - 54" - 20578 - Hunter Fan Company
Memphis, TN, USA
Park Hill - 54"
20578
Park Hill - 54" 20578
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Maple Blades Number of Bulbs: 1 Number of Blades: 5 CFM High: 5072 Bulb Watts: 26W Automatic blade balancing system ENERGY STAR® Light fixture included Limited Lifetime Warranty Remote control included

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Cherry / Maple Blades
  • Number of Bulbs: 1
  • Number of Blades: 5
  • CFM High: 5072
  • Bulb Watts: 26W
  • Automatic blade balancing system
  • ENERGY STAR®
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20578
Product Name Park Hill - 54"
Unlock Full Specs
to access all available technical data

Similar Products