Hunter Fan Company Italian Countryside - 52" 20552

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Aged Barnwood / Cherried Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Scavo glass 14° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5387 RPM High: 158 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Aged Barnwood / Cherried Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Scavo glass 14° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5387 RPM High: 158 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Italian Countryside - 52" - 20552 - Hunter Fan Company
Memphis, TN, USA
Italian Countryside - 52"
20552
Italian Countryside - 52" 20552
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Aged Barnwood / Cherried Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Scavo glass 14° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5387 RPM High: 158 AVT Hanging System™ Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Cocoa Finish
  • Aged Barnwood / Cherried Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Amber Scavo glass
  • 14° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5387
  • RPM High: 158
  • AVT Hanging System™ Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20552
Product Name Italian Countryside - 52"
Unlock Full Specs
to access all available technical data

Similar Products