Huntec, Inc. 3U HIGH, 16" DEEP DRAWER DU-03

Description
DU-03 3U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 5.25" high front mount only
Description
DU-03 3U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 5.25" high front mount only

Suppliers

Company
Product
Description
Supplier Links
3U HIGH, 16
Chino, CA, USA
3U HIGH, 16" DEEP DRAWER
DU-03
3U HIGH, 16" DEEP DRAWER DU-03
DU-03 3U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 5.25" high front mount only

DU-03 3U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 5.25" high front mount only

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number DU-03
Product Name 3U HIGH, 16" DEEP DRAWER
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
ENCLOSURE, ABS, BLACK, 8.465 X 5.118 X 3.031 - 70016640 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details