Huntec, Inc. 17" TFT Rackmountable LCD Drawer CLM-9170RY

Description
CLM-9170RY 17" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 17 inches * Panel Type: Active Matrix TFT LCD * Resolution Capabilities: Maximum Resolution up to 1280 x 1024 (SXGA) * Pixel Pitch: Supports 0.264 mm x 0.264 mm * Viewing Angle (CR>10): Right-Left view 60â¢âª ~70â¢âª (typical) / Up-Down View 45â¢âª ~60â¢âª (typical) * Contrast Ratio: 450 : 1 * Brightness: White 300 cd/mâ©ã· (Center 1 point typical) * Back Light: Four Lamps for Back Light * Supported Colors: 16.7M Colors (8-bit with FRC) * Response Time: Rising Time 2 ms, Decay Time 14 ms * Operating System: Dos, Windows (3.1, 9x, 2000, NT4, ME, XP, 2003 Server) Linux, Novell 3.12-6, HP UX, SUN * Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 105 key keyboard with touch pad * Sync: 45 ~ 80 KHz * Power Source: 100 ~ 240 VAC input * Power Consumption: 25 W, 19.05 W for Panel * Temperature: Operate 0 ~ 50 â¢âªC / 32 ~ 122 â¢âªF * Storage: -20 ~ 60 â¢âªC / -4 ~ 140 â¢âªF * Humidity: 10% ~ 90% RH * Chassis Construction: Heavy duty steel materials * Keyboard Language: US, UK, German, French, Spanish, Italian, Portuguese, Dutch, Swiss, Belgium, Swedish, Norwegian, Danish, Japanese, Mandarin, Russian, Hebrew * Dimension: 517.2 x 482 x 43.7 mm / 20.4 (D) x 19.0 (W) x 1.7 (H) inches
Description
CLM-9170RY 17" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 17 inches * Panel Type: Active Matrix TFT LCD * Resolution Capabilities: Maximum Resolution up to 1280 x 1024 (SXGA) * Pixel Pitch: Supports 0.264 mm x 0.264 mm * Viewing Angle (CR>10): Right-Left view 60â¢âª ~70â¢âª (typical) / Up-Down View 45â¢âª ~60â¢âª (typical) * Contrast Ratio: 450 : 1 * Brightness: White 300 cd/mâ©ã· (Center 1 point typical) * Back Light: Four Lamps for Back Light * Supported Colors: 16.7M Colors (8-bit with FRC) * Response Time: Rising Time 2 ms, Decay Time 14 ms * Operating System: Dos, Windows (3.1, 9x, 2000, NT4, ME, XP, 2003 Server) Linux, Novell 3.12-6, HP UX, SUN * Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 105 key keyboard with touch pad * Sync: 45 ~ 80 KHz * Power Source: 100 ~ 240 VAC input * Power Consumption: 25 W, 19.05 W for Panel * Temperature: Operate 0 ~ 50 â¢âªC / 32 ~ 122 â¢âªF * Storage: -20 ~ 60 â¢âªC / -4 ~ 140 â¢âªF * Humidity: 10% ~ 90% RH * Chassis Construction: Heavy duty steel materials * Keyboard Language: US, UK, German, French, Spanish, Italian, Portuguese, Dutch, Swiss, Belgium, Swedish, Norwegian, Danish, Japanese, Mandarin, Russian, Hebrew * Dimension: 517.2 x 482 x 43.7 mm / 20.4 (D) x 19.0 (W) x 1.7 (H) inches

Suppliers

Company
Product
Description
Supplier Links
17
Chino, CA, USA
17" TFT Rackmountable LCD Drawer
CLM-9170RY
17" TFT Rackmountable LCD Drawer CLM-9170RY
CLM-9170RY 17" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 17 inches * Panel Type: Active Matrix TFT LCD * Resolution Capabilities: Maximum Resolution up to 1280 x 1024 (SXGA) * Pixel Pitch: Supports 0.264 mm x 0.264 mm * Viewing Angle (CR>10): Right-Left view 60â¢âª ~70â¢âª (typical) / Up-Down View 45â¢âª ~60â¢âª (typical) * Contrast Ratio: 450 : 1 * Brightness: White 300 cd/mâ©ã· (Center 1 point typical) * Back Light: Four Lamps for Back Light * Supported Colors: 16.7M Colors (8-bit with FRC) * Response Time: Rising Time 2 ms, Decay Time 14 ms * Operating System: Dos, Windows (3.1, 9x, 2000, NT4, ME, XP, 2003 Server) Linux, Novell 3.12-6, HP UX, SUN * Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 105 key keyboard with touch pad * Sync: 45 ~ 80 KHz * Power Source: 100 ~ 240 VAC input * Power Consumption: 25 W, 19.05 W for Panel * Temperature: Operate 0 ~ 50 â¢âªC / 32 ~ 122 â¢âªF * Storage: -20 ~ 60 â¢âªC / -4 ~ 140 â¢âªF * Humidity: 10% ~ 90% RH * Chassis Construction: Heavy duty steel materials * Keyboard Language: US, UK, German, French, Spanish, Italian, Portuguese, Dutch, Swiss, Belgium, Swedish, Norwegian, Danish, Japanese, Mandarin, Russian, Hebrew * Dimension: 517.2 x 482 x 43.7 mm / 20.4 (D) x 19.0 (W) x 1.7 (H) inches

CLM-9170RY 17" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 17 inches * Panel Type: Active Matrix TFT LCD * Resolution Capabilities: Maximum Resolution up to 1280 x 1024 (SXGA) * Pixel Pitch: Supports 0.264 mm x 0.264 mm * Viewing Angle (CR>10): Right-Left view 60¢ª ~70¢ª (typical) / Up-Down View 45¢ª ~60¢ª (typical) * Contrast Ratio: 450 : 1 * Brightness: White 300 cd/m©÷ (Center 1 point typical) * Back Light: Four Lamps for Back Light * Supported Colors: 16.7M Colors (8-bit with FRC) * Response Time: Rising Time 2 ms, Decay Time 14 ms * Operating System: Dos, Windows (3.1, 9x, 2000, NT4, ME, XP, 2003 Server) Linux, Novell 3.12-6, HP UX, SUN * Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 105 key keyboard with touch pad * Sync: 45 ~ 80 KHz * Power Source: 100 ~ 240 VAC input * Power Consumption: 25 W, 19.05 W for Panel * Temperature: Operate 0 ~ 50 ¢ªC / 32 ~ 122 ¢ªF * Storage: -20 ~ 60 ¢ªC / -4 ~ 140 ¢ªF * Humidity: 10% ~ 90% RH * Chassis Construction: Heavy duty steel materials * Keyboard Language: US, UK, German, French, Spanish, Italian, Portuguese, Dutch, Swiss, Belgium, Swedish, Norwegian, Danish, Japanese, Mandarin, Russian, Hebrew * Dimension: 517.2 x 482 x 43.7 mm / 20.4 (D) x 19.0 (W) x 1.7 (H) inches

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-9170RY
Product Name 17" TFT Rackmountable LCD Drawer
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details