Huntec, Inc. 17" TFT LCD with 8 port KVM switch CLM-91708RX

Description
CLM-91708RX 17" TFT LCD with 8 port KVM switch Specification* 1U rackmountable * LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 337.9 x 270.3 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Control System: Hot key / OSD / Push button* KVM switch: 8 ports and all cables* Direct connection: 8* Daisy chain connection: 64(all 8-ports), 128(use eight 16-ports) * PC side connector: PS2 and HD-15M x 8 * Lock: no but Thumbscrews * Power Supply: AC 100/240V auto switch* Folding Angle: up to 140 degrees* Keyboard: notebook type 106 keys* Mouse: touchpad* Power supply: DC 12V, 4.2A* Operation temperature: 0 ~ 50 C * Storage temperature: -20 ~ 60 C * Humidity: 0 ~ 80% * Color: black* Dimensions: 19" W x 1.75" H x 22" D
Description
CLM-91708RX 17" TFT LCD with 8 port KVM switch Specification* 1U rackmountable * LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 337.9 x 270.3 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Control System: Hot key / OSD / Push button* KVM switch: 8 ports and all cables* Direct connection: 8* Daisy chain connection: 64(all 8-ports), 128(use eight 16-ports) * PC side connector: PS2 and HD-15M x 8 * Lock: no but Thumbscrews * Power Supply: AC 100/240V auto switch* Folding Angle: up to 140 degrees* Keyboard: notebook type 106 keys* Mouse: touchpad* Power supply: DC 12V, 4.2A* Operation temperature: 0 ~ 50 C * Storage temperature: -20 ~ 60 C * Humidity: 0 ~ 80% * Color: black* Dimensions: 19" W x 1.75" H x 22" D

Suppliers

Company
Product
Description
Supplier Links
17
Chino, CA, USA
17" TFT LCD with 8 port KVM switch
CLM-91708RX
17" TFT LCD with 8 port KVM switch CLM-91708RX
CLM-91708RX 17" TFT LCD with 8 port KVM switch Specification* 1U rackmountable * LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 337.9 x 270.3 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Control System: Hot key / OSD / Push button* KVM switch: 8 ports and all cables* Direct connection: 8* Daisy chain connection: 64(all 8-ports), 128(use eight 16-ports) * PC side connector: PS2 and HD-15M x 8 * Lock: no but Thumbscrews * Power Supply: AC 100/240V auto switch* Folding Angle: up to 140 degrees* Keyboard: notebook type 106 keys* Mouse: touchpad* Power supply: DC 12V, 4.2A* Operation temperature: 0 ~ 50 C * Storage temperature: -20 ~ 60 C * Humidity: 0 ~ 80% * Color: black* Dimensions: 19" W x 1.75" H x 22" D

CLM-91708RX 17" TFT LCD with 8 port KVM switch Specification* 1U rackmountable * LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 337.9 x 270.3 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Control System: Hot key / OSD / Push button* KVM switch: 8 ports and all cables* Direct connection: 8* Daisy chain connection: 64(all 8-ports), 128(use eight 16-ports) * PC side connector: PS2 and HD-15M x 8 * Lock: no but Thumbscrews * Power Supply: AC 100/240V auto switch* Folding Angle: up to 140 degrees* Keyboard: notebook type 106 keys* Mouse: touchpad* Power supply: DC 12V, 4.2A* Operation temperature: 0 ~ 50 C * Storage temperature: -20 ~ 60 C * Humidity: 0 ~ 80% * Color: black* Dimensions: 19" W x 1.75" H x 22" D

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-91708RX
Product Name 17" TFT LCD with 8 port KVM switch
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843 - 70016718 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.54 inch (89.99 mm)
Width 10.24 inch (260 mm)
View Details