Huntec, Inc. 15" TFT Rackmountable LCD Drawer CLM-9150RY

Description
CLM-9150RY 15" TFT Rackmountable LCD Drawer SpecificationPorts Switch for PC: none Power Supply: 1U, AC 50W, AC 110/240V or DC+48V, 80W Auto Switching Extension Cable: none Extension Rail: Up to 39" Construction Material: Industrial Metal Keyboard: 106 key notebook type Mouse: Touchpad Language: 17 various languagesColor: Black Protection: Tempered glass Key Lock: yes Operation Temperature: 0-50â°C (32-122â°F) Weight: 45 lbs) Dimension (W x H x D): 17.42" x 1.75" x 17.6" Additional-Infomatio nDisplay:Diagonal 15" (381mm)LCD Resolution: 1024 x768 Display Area: 304.1 x 228.1 Contrast Ratio: 400:1 Frame Rate: 60Hz (typ), 75Hz (Max)
Description
CLM-9150RY 15" TFT Rackmountable LCD Drawer SpecificationPorts Switch for PC: none Power Supply: 1U, AC 50W, AC 110/240V or DC+48V, 80W Auto Switching Extension Cable: none Extension Rail: Up to 39" Construction Material: Industrial Metal Keyboard: 106 key notebook type Mouse: Touchpad Language: 17 various languagesColor: Black Protection: Tempered glass Key Lock: yes Operation Temperature: 0-50â°C (32-122â°F) Weight: 45 lbs) Dimension (W x H x D): 17.42" x 1.75" x 17.6" Additional-Infomatio nDisplay:Diagonal 15" (381mm)LCD Resolution: 1024 x768 Display Area: 304.1 x 228.1 Contrast Ratio: 400:1 Frame Rate: 60Hz (typ), 75Hz (Max)

Suppliers

Company
Product
Description
Supplier Links
15
Chino, CA, USA
15" TFT Rackmountable LCD Drawer
CLM-9150RY
15" TFT Rackmountable LCD Drawer CLM-9150RY
CLM-9150RY 15" TFT Rackmountable LCD Drawer SpecificationPorts Switch for PC: none Power Supply: 1U, AC 50W, AC 110/240V or DC+48V, 80W Auto Switching Extension Cable: none Extension Rail: Up to 39" Construction Material: Industrial Metal Keyboard: 106 key notebook type Mouse: Touchpad Language: 17 various languagesColor: Black Protection: Tempered glass Key Lock: yes Operation Temperature: 0-50â°C (32-122â°F) Weight: 45 lbs) Dimension (W x H x D): 17.42" x 1.75" x 17.6" Additional-Infomatio nDisplay:Diagonal 15" (381mm)LCD Resolution: 1024 x768 Display Area: 304.1 x 228.1 Contrast Ratio: 400:1 Frame Rate: 60Hz (typ), 75Hz (Max)

CLM-9150RY 15" TFT Rackmountable LCD Drawer SpecificationPorts Switch for PC: none Power Supply: 1U, AC 50W, AC 110/240V or DC+48V, 80W Auto Switching Extension Cable: none Extension Rail: Up to 39" Construction Material: Industrial Metal Keyboard: 106 key notebook type Mouse: Touchpad Language: 17 various languagesColor: Black Protection: Tempered glass Key Lock: yes Operation Temperature: 0-50°C (32-122°F) Weight: 45 lbs) Dimension (W x H x D): 17.42" x 1.75" x 17.6" Additional-InfomationDisplay:Diagonal 15" (381mm)LCD Resolution: 1024 x768 Display Area: 304.1 x 228.1 Contrast Ratio: 400:1 Frame Rate: 60Hz (typ), 75Hz (Max)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-9150RY
Product Name 15" TFT Rackmountable LCD Drawer
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers
METTEC 19 INCH RACK CASES 3.464 X 10.531 - 70016878 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.46 inch (88.01 mm)
Material Aluminum
View Details