Huntec, Inc. W/INDUSTRIAL KB + TOUCHPAD CLM-913

Description
CLM-913 W/INDUSTRIAL KB + TOUCHPAD SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on bothsides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request
Description
CLM-913 W/INDUSTRIAL KB + TOUCHPAD SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on bothsides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Suppliers

Company
Product
Description
Supplier Links
W/INDUSTRIAL KB + TOUCHPAD - CLM-913 - Huntec, Inc.
Chino, CA, USA
W/INDUSTRIAL KB + TOUCHPAD
CLM-913
W/INDUSTRIAL KB + TOUCHPAD CLM-913
CLM-913 W/INDUSTRIAL KB + TOUCHPAD SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on bothsides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

CLM-913 W/INDUSTRIAL KB + TOUCHPAD SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on bothsides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-913
Product Name W/INDUSTRIAL KB + TOUCHPAD
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details