Huntec, Inc. 43U Cabinet, 23.5"(w) x 40"(d) x 84"(h) CLM-246100-43B

Description
CLM-246100-43B 43U Cabinet, 23.5"(w) x 40"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5†adjustable)* Fan panel with 3 fans installed and expandable up to total 16* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 40" x 23.6" * Inside HxDxW: 75.25" x 38.5" x 19"* Deepest equipment allows: 34.75"* Max. front rails to rear rails: 33.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)
Description
CLM-246100-43B 43U Cabinet, 23.5"(w) x 40"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5†adjustable)* Fan panel with 3 fans installed and expandable up to total 16* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 40" x 23.6" * Inside HxDxW: 75.25" x 38.5" x 19"* Deepest equipment allows: 34.75"* Max. front rails to rear rails: 33.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Suppliers

Company
Product
Description
Supplier Links
43U Cabinet, 23.5
Chino, CA, USA
43U Cabinet, 23.5"(w) x 40"(d) x 84"(h)
CLM-246100-43B
43U Cabinet, 23.5"(w) x 40"(d) x 84"(h) CLM-246100-43B
CLM-246100-43B 43U Cabinet, 23.5"(w) x 40"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5†adjustable)* Fan panel with 3 fans installed and expandable up to total 16* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 40" x 23.6" * Inside HxDxW: 75.25" x 38.5" x 19"* Deepest equipment allows: 34.75"* Max. front rails to rear rails: 33.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

CLM-246100-43B 43U Cabinet, 23.5"(w) x 40"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5†adjustable)* Fan panel with 3 fans installed and expandable up to total 16* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 40" x 23.6" * Inside HxDxW: 75.25" x 38.5" x 19"* Deepest equipment allows: 34.75"* Max. front rails to rear rails: 33.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-246100-43B
Product Name 43U Cabinet, 23.5"(w) x 40"(d) x 84"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details