Huntec, Inc. 6U height, W/ fixed railing CLM-23250-06B

Description
CLM-23250-06B 6U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 10 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or D.I.Y. Specification* Overall HxDxW: 13.25" x 20" x 23.6" * Inside HxDxW: 10.5" x 18.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 35 lbs
Description
CLM-23250-06B 6U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 10 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or D.I.Y. Specification* Overall HxDxW: 13.25" x 20" x 23.6" * Inside HxDxW: 10.5" x 18.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 35 lbs

Suppliers

Company
Product
Description
Supplier Links
6U height, W/ fixed railing - CLM-23250-06B - Huntec, Inc.
Chino, CA, USA
6U height, W/ fixed railing
CLM-23250-06B
6U height, W/ fixed railing CLM-23250-06B
CLM-23250-06B 6U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 10 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or D.I.Y. Specification* Overall HxDxW: 13.25" x 20" x 23.6" * Inside HxDxW: 10.5" x 18.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 35 lbs

CLM-23250-06B 6U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 10 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or D.I.Y. Specification* Overall HxDxW: 13.25" x 20" x 23.6" * Inside HxDxW: 10.5" x 18.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 35 lbs

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23250-06B
Product Name 6U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers