Huntec, Inc. 6U height, W/Fixed railing CLM-23240-06B

Description
CLM-23240-06B 6U height, W/Fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 10 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or D.I.Y. Specification* Overall HxDxW: 13.25" x 15.75" x 23.6" * Inside HxDxW: 10.5" x 14.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 32 lbs
Description
CLM-23240-06B 6U height, W/Fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 10 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or D.I.Y. Specification* Overall HxDxW: 13.25" x 15.75" x 23.6" * Inside HxDxW: 10.5" x 14.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 32 lbs

Suppliers

Company
Product
Description
Supplier Links
6U height, W/Fixed railing - CLM-23240-06B - Huntec, Inc.
Chino, CA, USA
6U height, W/Fixed railing
CLM-23240-06B
6U height, W/Fixed railing CLM-23240-06B
CLM-23240-06B 6U height, W/Fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 10 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or D.I.Y. Specification* Overall HxDxW: 13.25" x 15.75" x 23.6" * Inside HxDxW: 10.5" x 14.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 32 lbs

CLM-23240-06B 6U height, W/Fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 10 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or D.I.Y. Specification* Overall HxDxW: 13.25" x 15.75" x 23.6" * Inside HxDxW: 10.5" x 14.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 32 lbs

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23240-06B
Product Name 6U height, W/Fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 201-012-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details