Huntec, Inc. 6U Wide, For 19"W Equip. W/ fixed cable clamp CLM-23051-312B

Description
CLM-23051-312B 6U Wide, For 19"W Equip. W/ fixed cable clamp MaterialSheet metal SpecificationFor mounting 6U equipment vertically Open and removable side panels Tempered clear , lock and removable front door Fixed cable clamps on top and bottom 2 cable entries cut-off location w/brush 10 pcs M6 screw and nuts Powder coating, BLACK only.
Description
CLM-23051-312B 6U Wide, For 19"W Equip. W/ fixed cable clamp MaterialSheet metal SpecificationFor mounting 6U equipment vertically Open and removable side panels Tempered clear , lock and removable front door Fixed cable clamps on top and bottom 2 cable entries cut-off location w/brush 10 pcs M6 screw and nuts Powder coating, BLACK only.

Suppliers

Company
Product
Description
Supplier Links
6U Wide, For 19
Chino, CA, USA
6U Wide, For 19"W Equip. W/ fixed cable clamp
CLM-23051-312B
6U Wide, For 19"W Equip. W/ fixed cable clamp CLM-23051-312B
CLM-23051-312B 6U Wide, For 19"W Equip. W/ fixed cable clamp MaterialSheet metal SpecificationFor mounting 6U equipment vertically Open and removable side panels Tempered clear , lock and removable front door Fixed cable clamps on top and bottom 2 cable entries cut-off location w/brush 10 pcs M6 screw and nuts Powder coating, BLACK only.

CLM-23051-312B 6U Wide, For 19"W Equip. W/ fixed cable clamp MaterialSheet metal SpecificationFor mounting 6U equipment vertically Open and removable side panels Tempered clear , lock and removable front door Fixed cable clamps on top and bottom 2 cable entries cut-off location w/brush 10 pcs M6 screw and nuts Powder coating, BLACK only.

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23051-312B
Product Name 6U Wide, For 19"W Equip. W/ fixed cable clamp
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1412J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details