Huntec, Inc. 24U height, W/ fixed railing CLM-23012-624B

Description
CLM-23012-624B 24U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 47.75"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 42.5" (H) x 20" (D)
Description
CLM-23012-624B 24U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 47.75"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 42.5" (H) x 20" (D)

Suppliers

Company
Product
Description
Supplier Links
24U height, W/ fixed railing - CLM-23012-624B - Huntec, Inc.
Chino, CA, USA
24U height, W/ fixed railing
CLM-23012-624B
24U height, W/ fixed railing CLM-23012-624B
CLM-23012-624B 24U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 47.75"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 42.5" (H) x 20" (D)

CLM-23012-624B 24U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 47.75"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 42.5" (H) x 20" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-624B
Product Name 24U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2024900 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.62 inch (92 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers