Huntec, Inc. 18U height, W/ fixed railing CLM-23012-618B

Description
CLM-23012-618B 18U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 36.75"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 31.5" (H) x 20" (D)
Description
CLM-23012-618B 18U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 36.75"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 31.5" (H) x 20" (D)

Suppliers

Company
Product
Description
Supplier Links
18U height, W/ fixed railing - CLM-23012-618B - Huntec, Inc.
Chino, CA, USA
18U height, W/ fixed railing
CLM-23012-618B
18U height, W/ fixed railing CLM-23012-618B
CLM-23012-618B 18U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 36.75"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 31.5" (H) x 20" (D)

CLM-23012-618B 18U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 36.75"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 31.5" (H) x 20" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-618B
Product Name 18U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details