Huntec, Inc. 21U height, W/ fixed railing CLM-23012-521W

Description
CLM-23012-521W 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 20"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 18" (D)
Description
CLM-23012-521W 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 20"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 18" (D)

Suppliers

Company
Product
Description
Supplier Links
21U height, W/ fixed railing - CLM-23012-521W - Huntec, Inc.
Chino, CA, USA
21U height, W/ fixed railing
CLM-23012-521W
21U height, W/ fixed railing CLM-23012-521W
CLM-23012-521W 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 20"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 18" (D)

CLM-23012-521W 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 20"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 18" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-521W
Product Name 21U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details