Huntec, Inc. 15U height, W/ fixed railing CLM-23012-515B

Description
CLM-23012-515B 15U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 31.5"(H) x 20"(D) Useable Dimensions: 19"(W) x 26.25" (H) x 18" (D)
Description
CLM-23012-515B 15U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 31.5"(H) x 20"(D) Useable Dimensions: 19"(W) x 26.25" (H) x 18" (D)

Suppliers

Company
Product
Description
Supplier Links
15U height, W/ fixed railing - CLM-23012-515B - Huntec, Inc.
Chino, CA, USA
15U height, W/ fixed railing
CLM-23012-515B
15U height, W/ fixed railing CLM-23012-515B
CLM-23012-515B 15U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 31.5"(H) x 20"(D) Useable Dimensions: 19"(W) x 26.25" (H) x 18" (D)

CLM-23012-515B 15U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 31.5"(H) x 20"(D) Useable Dimensions: 19"(W) x 26.25" (H) x 18" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-515B
Product Name 15U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details