Huntec, Inc. 45U 4 Post BLACK Aluminum Relay/Open Rack CLM-2252-45B

Description
CLM-2252-45B 45U 4 Post BLACK Aluminum Relay/Open Rack MaterialAluminum : For high load capacity AccessorieTwo pair of post frameHeavy duty bases allows you to bolt on ground32 pcs 3/8" screws with nuts50 pcs #12-24 screwsDepth connection bracketsPair of bracket support on topUnit ship by knock-down only FeatureMaximum depth 30" (post to post)FlexibleAllows you to install the sliding rail on, not just stack themAllows you to connect more racks side by sideEasy assemblyShipping within 2 days
Description
CLM-2252-45B 45U 4 Post BLACK Aluminum Relay/Open Rack MaterialAluminum : For high load capacity AccessorieTwo pair of post frameHeavy duty bases allows you to bolt on ground32 pcs 3/8" screws with nuts50 pcs #12-24 screwsDepth connection bracketsPair of bracket support on topUnit ship by knock-down only FeatureMaximum depth 30" (post to post)FlexibleAllows you to install the sliding rail on, not just stack themAllows you to connect more racks side by sideEasy assemblyShipping within 2 days

Suppliers

Company
Product
Description
Supplier Links
45U 4 Post BLACK Aluminum Relay/Open Rack - CLM-2252-45B - Huntec, Inc.
Chino, CA, USA
45U 4 Post BLACK Aluminum Relay/Open Rack
CLM-2252-45B
45U 4 Post BLACK Aluminum Relay/Open Rack CLM-2252-45B
CLM-2252-45B 45U 4 Post BLACK Aluminum Relay/Open Rack MaterialAluminum : For high load capacity AccessorieTwo pair of post frameHeavy duty bases allows you to bolt on ground32 pcs 3/8" screws with nuts50 pcs #12-24 screwsDepth connection bracketsPair of bracket support on topUnit ship by knock-down only FeatureMaximum depth 30" (post to post)FlexibleAllows you to install the sliding rail on, not just stack themAllows you to connect more racks side by sideEasy assemblyShipping within 2 days

CLM-2252-45B 45U 4 Post BLACK Aluminum Relay/Open Rack MaterialAluminum : For high load capacity AccessorieTwo pair of post frameHeavy duty bases allows you to bolt on ground32 pcs 3/8" screws with nuts50 pcs #12-24 screwsDepth connection bracketsPair of bracket support on topUnit ship by knock-down only FeatureMaximum depth 30" (post to post)FlexibleAllows you to install the sliding rail on, not just stack themAllows you to connect more racks side by sideEasy assemblyShipping within 2 days

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2252-45B
Product Name 45U 4 Post BLACK Aluminum Relay/Open Rack
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details