Huntec, Inc. 20U, 23.6" Overall deep, Heavy duty steel rack, Black only CLM-2212-620B

Description
CLM-2212-620B 20U, 23.6" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 23.62" , post to post = 18.9" Overall Height: 36.7" Maximum equipment' width: 17.72" Useable height: 35" For slide rail: brackets length must be less than 12.6"
Description
CLM-2212-620B 20U, 23.6" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 23.62" , post to post = 18.9" Overall Height: 36.7" Maximum equipment' width: 17.72" Useable height: 35" For slide rail: brackets length must be less than 12.6"

Suppliers

Company
Product
Description
Supplier Links
20U, 23.6
Chino, CA, USA
20U, 23.6" Overall deep, Heavy duty steel rack, Black only
CLM-2212-620B
20U, 23.6" Overall deep, Heavy duty steel rack, Black only CLM-2212-620B
CLM-2212-620B 20U, 23.6" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 23.62" , post to post = 18.9" Overall Height: 36.7" Maximum equipment' width: 17.72" Useable height: 35" For slide rail: brackets length must be less than 12.6"

CLM-2212-620B 20U, 23.6" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 23.62" , post to post = 18.9" Overall Height: 36.7" Maximum equipment' width: 17.72" Useable height: 35" For slide rail: brackets length must be less than 12.6"

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2212-620B
Product Name 20U, 23.6" Overall deep, Heavy duty steel rack, Black only
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
DIN Rail Enclosures - RAILTEC -B - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.39 to 3.54 inch (86 to 90 mm)
Width 1.38 to 6.2 inch (35 to 158 mm)
View Details