Huntec, Inc. 36U, 35.5" deep, Heavy duty steel rack, Black only CLM-2203-36B

Description
CLM-2203-36B 36U, 35.5" deep, Heavy duty steel rack, Black only Standard2 of welded main frames2 heavy duty plinth (bases)4 piece triangle brackets2 sets of depth supporter 40 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws40 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature4 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAdditional depth supporter on the top of rack to ensure main frames are fully connectedAllows you to install heavy duty server, not just for cablingAllows you to install the sliding rail, not just stack them or center mountedAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-Infomatio nU.S. PATENT 6,478,166
Description
CLM-2203-36B 36U, 35.5" deep, Heavy duty steel rack, Black only Standard2 of welded main frames2 heavy duty plinth (bases)4 piece triangle brackets2 sets of depth supporter 40 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws40 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature4 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAdditional depth supporter on the top of rack to ensure main frames are fully connectedAllows you to install heavy duty server, not just for cablingAllows you to install the sliding rail, not just stack them or center mountedAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-Infomatio nU.S. PATENT 6,478,166

Suppliers

Company
Product
Description
Supplier Links
36U, 35.5
Chino, CA, USA
36U, 35.5" deep, Heavy duty steel rack, Black only
CLM-2203-36B
36U, 35.5" deep, Heavy duty steel rack, Black only CLM-2203-36B
CLM-2203-36B 36U, 35.5" deep, Heavy duty steel rack, Black only Standard2 of welded main frames2 heavy duty plinth (bases)4 piece triangle brackets2 sets of depth supporter 40 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws40 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature4 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAdditional depth supporter on the top of rack to ensure main frames are fully connectedAllows you to install heavy duty server, not just for cablingAllows you to install the sliding rail, not just stack them or center mountedAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-Infomatio nU.S. PATENT 6,478,166

CLM-2203-36B 36U, 35.5" deep, Heavy duty steel rack, Black only Standard2 of welded main frames2 heavy duty plinth (bases)4 piece triangle brackets2 sets of depth supporter 40 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws40 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature4 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAdditional depth supporter on the top of rack to ensure main frames are fully connectedAllows you to install heavy duty server, not just for cablingAllows you to install the sliding rail, not just stack them or center mountedAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-InfomationU.S. PATENT 6,478,166

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2203-36B
Product Name 36U, 35.5" deep, Heavy duty steel rack, Black only
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details