Huntec, Inc. 42U Cabinet, 23.5"(w) x 36"(d) x 84"(h), 320 lbs. CLM-2169-42B

Description
CLM-2169-42B 42U Cabinet, 23.5"(w) x 36"(d) x 84"(h), 320 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*
Description
CLM-2169-42B 42U Cabinet, 23.5"(w) x 36"(d) x 84"(h), 320 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

Suppliers

Company
Product
Description
Supplier Links
42U Cabinet, 23.5
Chino, CA, USA
42U Cabinet, 23.5"(w) x 36"(d) x 84"(h), 320 lbs.
CLM-2169-42B
42U Cabinet, 23.5"(w) x 36"(d) x 84"(h), 320 lbs. CLM-2169-42B
CLM-2169-42B 42U Cabinet, 23.5"(w) x 36"(d) x 84"(h), 320 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

CLM-2169-42B 42U Cabinet, 23.5"(w) x 36"(d) x 84"(h), 320 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2169-42B
Product Name 42U Cabinet, 23.5"(w) x 36"(d) x 84"(h), 320 lbs.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details