Huntec, Inc. 38U Cabinet, 23.5"(w) x 36"(d) x 76"(h), 285 lbs. CLM-2169-38B

Description
CLM-2169-38B 38U Cabinet, 23.5"(w) x 36"(d) x 76"(h), 285 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*
Description
CLM-2169-38B 38U Cabinet, 23.5"(w) x 36"(d) x 76"(h), 285 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

Suppliers

Company
Product
Description
Supplier Links
38U Cabinet, 23.5
Chino, CA, USA
38U Cabinet, 23.5"(w) x 36"(d) x 76"(h), 285 lbs.
CLM-2169-38B
38U Cabinet, 23.5"(w) x 36"(d) x 76"(h), 285 lbs. CLM-2169-38B
CLM-2169-38B 38U Cabinet, 23.5"(w) x 36"(d) x 76"(h), 285 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

CLM-2169-38B 38U Cabinet, 23.5"(w) x 36"(d) x 76"(h), 285 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2169-38B
Product Name 38U Cabinet, 23.5"(w) x 36"(d) x 76"(h), 285 lbs.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details