Huntec, Inc. 38U Cabinet, 23.5"(w) x 32"(d) x 76"(h), 260 lbs CLM-2168-38B

Description
CLM-2168-38B 38U Cabinet, 23.5"(w) x 32"(d) x 76"(h), 260 lbs MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 8 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*
Description
CLM-2168-38B 38U Cabinet, 23.5"(w) x 32"(d) x 76"(h), 260 lbs MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 8 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

Suppliers

Company
Product
Description
Supplier Links
38U Cabinet, 23.5
Chino, CA, USA
38U Cabinet, 23.5"(w) x 32"(d) x 76"(h), 260 lbs
CLM-2168-38B
38U Cabinet, 23.5"(w) x 32"(d) x 76"(h), 260 lbs CLM-2168-38B
CLM-2168-38B 38U Cabinet, 23.5"(w) x 32"(d) x 76"(h), 260 lbs MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 8 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

CLM-2168-38B 38U Cabinet, 23.5"(w) x 32"(d) x 76"(h), 260 lbs MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 8 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2168-38B
Product Name 38U Cabinet, 23.5"(w) x 32"(d) x 76"(h), 260 lbs
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276411 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
4 suppliers