Huntec, Inc. 38U Cabinet, 23.50"(w) x 23.50"(d) x 76"(h), 235 lbs. CLM-2166-38B

Description
CLM-2166-38B 38U Cabinet, 23.50"(w) x 23.50"(d) x 76"(h), 235 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 5 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*
Description
CLM-2166-38B 38U Cabinet, 23.50"(w) x 23.50"(d) x 76"(h), 235 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 5 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

Suppliers

Company
Product
Description
Supplier Links
38U Cabinet, 23.50
Chino, CA, USA
38U Cabinet, 23.50"(w) x 23.50"(d) x 76"(h), 235 lbs.
CLM-2166-38B
38U Cabinet, 23.50"(w) x 23.50"(d) x 76"(h), 235 lbs. CLM-2166-38B
CLM-2166-38B 38U Cabinet, 23.50"(w) x 23.50"(d) x 76"(h), 235 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 5 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

CLM-2166-38B 38U Cabinet, 23.50"(w) x 23.50"(d) x 76"(h), 235 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 5 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in black color only or customize your own*

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2166-38B
Product Name 38U Cabinet, 23.50"(w) x 23.50"(d) x 76"(h), 235 lbs.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details