Huntec, Inc. 16U Cabinet, 23.5"(w) x 24"(d) x 34.25"(h) CLM-20660-16B

Description
CLM-20660-16B 16U Cabinet, 23.5"(w) x 24"(d) x 34.25"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 6 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 34.25" x 24" x 23.6" * Inside HxDxW: 28" x 20.25" x 19"* Deepest equipment allows: 18"* Max. front rails to rear rails: 18 3/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)
Description
CLM-20660-16B 16U Cabinet, 23.5"(w) x 24"(d) x 34.25"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 6 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 34.25" x 24" x 23.6" * Inside HxDxW: 28" x 20.25" x 19"* Deepest equipment allows: 18"* Max. front rails to rear rails: 18 3/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Suppliers

Company
Product
Description
Supplier Links
16U Cabinet, 23.5
Chino, CA, USA
16U Cabinet, 23.5"(w) x 24"(d) x 34.25"(h)
CLM-20660-16B
16U Cabinet, 23.5"(w) x 24"(d) x 34.25"(h) CLM-20660-16B
CLM-20660-16B 16U Cabinet, 23.5"(w) x 24"(d) x 34.25"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 6 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 34.25" x 24" x 23.6" * Inside HxDxW: 28" x 20.25" x 19"* Deepest equipment allows: 18"* Max. front rails to rear rails: 18 3/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

CLM-20660-16B 16U Cabinet, 23.5"(w) x 24"(d) x 34.25"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 6 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 34.25" x 24" x 23.6" * Inside HxDxW: 28" x 20.25" x 19"* Deepest equipment allows: 18"* Max. front rails to rear rails: 18 3/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-20660-16B
Product Name 16U Cabinet, 23.5"(w) x 24"(d) x 34.25"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276332 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details