WV60 -- DYNALINE ® LINEAR DRIVE
Hunt Valve Actuator Division
Dynaline ® Linear Drive
WV60
Suppliers
Dynaline ® Linear Drive
WV60
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WV60 |
|
Product Name
|
Dynaline ® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
433 inch (11000 mm)
|
|
Rated Speed
|
98.43 in/sec (150 m/min)
|
|
Rated Force
|
899 lbs (408 kg)
|
|
Drive Type
|
Ball Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
48.11 lbs (21.82 kg)
View Details
Rated Force
416 lbs (189 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
3.98 to 7.87 inch (101 to 200 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details