WV120 -- DYNALINE ® LINEAR DRIVE
Hunt Valve Actuator Division
Dynaline ® Linear Drive
WV120
Suppliers
Dynaline ® Linear Drive
WV120
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WV120 |
|
Product Name
|
Dynaline ® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
433 inch (11000 mm)
|
|
Rated Speed
|
78.74 in/sec (120 m/min)
|
|
Rated Force
|
2698 lbs (1223 kg)
|
|
Drive Type
|
Ball Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
416 lbs (189 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
2.79 inch (70.87 mm)
Rated Speed
0.5600 in/sec (0.8534 m/min)
Rated Force
1012 lbs (459 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.0020 inch (0.0500 mm)
View Details