WM80 -- POWERLINE® LINEAR DRIVE
Hunt Valve Actuator Division
Powerline® Linear Drive
WM80
Suppliers
Powerline® Linear Drive
WM80
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WM80 |
|
Product Name
|
Powerline® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
433 inch (11000 mm)
|
|
Rated Speed
|
98.43 in/sec (150 m/min)
|
|
Rated Force
|
1124 lbs (510 kg)
|
|
Drive Type
|
Ball Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
2.59 lbs (1.17 kg)
View Details
Rated Force
205 lbs (93.18 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
0.4724 inch (12 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details