SLT15 -- POWERLINE® LINEAR DRIVE
Hunt Valve Actuator Division
Powerline® Linear Drive
SLT15
Suppliers
Powerline® Linear Drive
SLT15
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
SLT15 |
|
Product Name
|
Powerline® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
118 inch (3000 mm)
|
|
Rated Speed
|
98.43 in/sec (150 m/min)
|
|
Rated Force
|
899 lbs (408 kg)
|
|
Drive Type
|
Ball Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
220 lbs (99.71 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
10.83 inch (275 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.0039 inch (0.1000 mm)
View Details