R2504630 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R2504630
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R2504630 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
189 inch (4800 mm)
|
|
Rated Speed
|
3.04 in/sec (4.63 m/min)
|
|
Rated Force
|
21356 lbs (9685 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
3.37 lbs (1.53 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
1.97 inch (50.04 mm)
Rated Speed
0.2200 in/sec (0.3353 m/min)
Rated Force
225 lbs (102 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
1.97 inch (50 mm)
Rated Speed
0.0197 in/sec (0.0300 m/min)
View Details