R1752140 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1752140
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1752140 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
134 inch (3400 mm)
|
|
Rated Speed
|
1.4 in/sec (2.14 m/min)
|
|
Rated Force
|
18816 lbs (8533 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rod Type
Stroke or X-Axis Travel
1.97 inch (50 mm)
Motor Type
Stepper
View Details
Modern Linear Incorporated
Drive Type
Belt Drive
Material
Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Rated Force
91.94 lbs (41.7 kg)
Drive Type
Ball Screw
View Details