The 20DAM-L is a 20 mm diameter linear actuator stepper motor with a 50 mm stroke length, offering a minimum holding force of 20.9 N at rated current for a 20 mm travel distance. It features ball bearings, operates from -20°C to +70°C, and has a maximum coil temperature of 130°C. The 20DAM20D2B-L variant is a bipolar, L/R-driven model with a phase resistance of 115.2 ohms, inductance of 40.8 mH, and rated current of 0.14 A per phase at 12 VDC. It provides 24 steps per revolution, has an insulation resistance of 20 Mohms, and withstands 650 VAC for 2 seconds. The unit weighs 25 g and uses AWG #28 UL1429 leadwires. RoHS compliant.
20DAM-L Linear Actuator Stepper Motor
20DAM-L
The smallest of our linear actuator line, the 20DAM-L is a non-captive high performance linear actuator that provides a long stroke length and up to 110 oz of linear force in a 20 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 20DAM20D2B-L |
| Product Name | 20DAM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |