R1504530 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1504530
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1504530 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
142 inch (3600 mm)
|
|
Rated Speed
|
2.97 in/sec (4.53 m/min)
|
|
Rated Force
|
6946 lbs (3150 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
412 lbs (187 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
7.87 inch (200 mm)
Rated Speed
0.4800 in/sec (0.7315 m/min)
Rated Force
112 lbs (50.79 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
1.97 inch (50 mm)
Rated Speed
0.1969 in/sec (0.3000 m/min)
View Details