R1501420 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1501420
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1501420 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
98.43 inch (2500 mm)
|
|
Rated Speed
|
0.9318 in/sec (1.42 m/min)
|
|
Rated Force
|
16410 lbs (7442 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
105 lbs (47.71 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
9.84 inch (250 mm)
Rated Speed
0.4800 in/sec (0.7315 m/min)
Rated Force
112 lbs (50.79 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
1.97 inch (50 mm)
Rated Speed
0.0197 in/sec (0.0300 m/min)
View Details