R1004920 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1004920
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1004920 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
70.87 inch (1800 mm)
|
|
Rated Speed
|
3.23 in/sec (4.92 m/min)
|
|
Rated Force
|
2338 lbs (1060 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rod Type
Stroke or X-Axis Travel
1.97 inch (50 mm)
Motor Type
Stepper
View Details
Device Type
Rod Type
Actuation Type
Electrical
Stroke or X-Axis Travel
0.7874 inch (20 mm)
View Details
Rated Force
234 lbs (106 kg)
Drive Type
Ball Screw
View Details