R0755930 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R0755930
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R0755930 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
37.01 inch (940 mm)
|
|
Rated Speed
|
3.89 in/sec (5.93 m/min)
|
|
Rated Force
|
989 lbs (449 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rod Type
Stroke or X-Axis Travel
0.9488 inch (24.1 mm)
Rated Force
22.48 lbs (10.2 kg)
View Details
Modern Linear Incorporated
Drive Type
Belt Drive
Material
Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Rated Force
198 lbs (89.72 kg)
Drive Type
Lead Screw/ACME Screw
View Details