R0751850 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R0751850
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R0751850 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
27.17 inch (690 mm)
|
|
Rated Speed
|
1.21 in/sec (1.85 m/min)
|
|
Rated Force
|
2091 lbs (948 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rod Type
Stroke or X-Axis Travel
0.5197 inch (13.2 mm)
Motor Type
Stepper
View Details
PI (Physik Instrumente) L.P.
Actuation Type
Electrical
Stroke or X-Axis Travel
0.3937 to 0.9843 inch (10 to 25 mm)
Rated Speed
0.1969 in/sec (0.3000 m/min)
View Details
Device Type
Rodless
Actuation Type
Electrical
Rated Force
60 to 400 lbs (27.21 to 181 kg)
View Details