B1252030 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1252030
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1252030 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
102 inch (2600 mm)
|
|
Rated Speed
|
1.33 in/sec (2.03 m/min)
|
|
Rated Force
|
7643 lbs (3466 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
13.49 lbs (6.12 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
5.91 inch (150 mm)
Rated Speed
1.44 in/sec (2.19 m/min)
Rated Force
34 lbs (15.42 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.5 to 7.5 volts
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.0394 in/sec (0.0600 m/min)
View Details