B1007580 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1007580
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1007580 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
106 inch (2700 mm)
|
|
Rated Speed
|
4.97 in/sec (7.58 m/min)
|
|
Rated Force
|
1484 lbs (673 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
1.8 lbs (0.8156 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
4.8 inch (122 mm)
Rated Speed
0.5600 in/sec (0.8534 m/min)
Rated Force
1012 lbs (459 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.0098 in/sec (0.0150 m/min)
View Details