B1007180 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1007180
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1007180 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
110 inch (2800 mm)
|
|
Rated Speed
|
4.71 in/sec (7.18 m/min)
|
|
Rated Force
|
2158 lbs (979 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
66.32 lbs (30.08 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
7.52 inch (191 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
337 lbs (153 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.4724 inch (12 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details