B1004780 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1004780
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1004780 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
134 inch (3400 mm)
|
|
Rated Speed
|
3.14 in/sec (4.78 m/min)
|
|
Rated Force
|
2360 lbs (1070 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
0.6744 lbs (0.3059 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
2.79 inch (70.87 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.9843 in/sec (1.5 m/min)
View Details