B1002380 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1002380
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1002380 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
161 inch (4100 mm)
|
|
Rated Speed
|
1.56 in/sec (2.38 m/min)
|
|
Rated Force
|
3237 lbs (1468 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
90.37 lbs (40.98 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
11.54 inch (293 mm)
Rated Speed
0.5600 in/sec (0.8534 m/min)
Rated Force
562 lbs (255 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
9.84E-4 inch (0.0250 mm)
View Details