B1001260 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1001260
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1001260 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
138 inch (3500 mm)
|
|
Rated Speed
|
0.8268 in/sec (1.26 m/min)
|
|
Rated Force
|
4496 lbs (2039 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
2.7 lbs (1.22 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
1.97 inch (50.04 mm)
Rated Speed
0.4800 in/sec (0.7315 m/min)
Rated Force
112 lbs (50.79 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.0055 inch (0.1400 mm)
View Details