B0753200 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B0753200
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B0753200 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
150 inch (3800 mm)
|
|
Rated Speed
|
2.1 in/sec (3.2 m/min)
|
|
Rated Force
|
1191 lbs (540 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
60.02 lbs (27.22 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
2.79 inch (70.87 mm)
Rated Speed
0.2900 in/sec (0.4420 m/min)
Rated Force
1574 lbs (714 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.5 to 7.5 volts
View Details
Stroke or X-Axis Travel
0.0055 inch (0.1400 mm)
View Details