B0750250 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B0750250
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B0750250 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
86.61 inch (2200 mm)
|
|
Rated Speed
|
0.1640 in/sec (0.2500 m/min)
|
|
Rated Force
|
4946 lbs (2243 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
48.11 lbs (21.82 kg)
View Details
Rated Force
38.22 lbs (17.33 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
0.0039 inch (0.1000 mm)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
7.91 to 11.81 inch (201 to 300 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details